Microchip Technology, Inc. RF Amplifiers - SST12LP19E-QX6E SST12LP19E-QX6E

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102341-SST12LP19E-Q X6E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-XSON (1.5x1.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102341-SST12LP19E-Q X6E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-XSON (1.5x1.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP19E-QX6E
1102341-SST12LP19E-QX6E
RF Amplifiers - SST12LP19E-QX6E 1102341-SST12LP19E-QX6E
Manufacturer: Microchip Technology Win Source Part Number: 1102341-SST12LP19E-Q X6E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-XSON (1.5x1.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 1102341-SST12LP19E-QX6E
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-XSON (1.5x1.5)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - SST12LP19E-QX6ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 6-XSON (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 6-XSON (1.5x1.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP19E-QX6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP19E-QX6E
RF and Wireless - RF Amplifiers SST12LP19E-QX6E
IC AMP 802.11B/G/N 2.4GHZ 6XSON

IC AMP 802.11B/G/N 2.4GHZ 6XSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1102341-SST12LP19E-QX6E SST12LP19E-QX6ETR-ND SST12LP19E-QX6E
Product Name RF Amplifiers - SST12LP19E-QX6E RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11b/g/n
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
General Purpose LNAs - BGA614 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
View Details