Microchip Technology, Inc. RF Amplifiers SST12LP18E-QX8E

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP18E-QX8ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP18E-QX8E
795463-SST12LP18E-QX8E
RF Amplifiers - SST12LP18E-QX8E 795463-SST12LP18E-QX8E
Manufacturer: Microchip Technology Win Source Part Number: 795463-SST12LP18E-QX 8E Packaging: Reel package Package: 8-XFDFN Exposed Pad Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 25dB P1dB: 26dBm RF Type: 802.11b/g/n Part Status: Obsolete(EOL) Family Name: SST12LP18E Categories: RF/IF and RFID Manufacturer Package: 8-XSON (2x2) Alternative Parts (Cross-Reference): RF5622SR; RF5622TR7; RF5622; ACPM-5204-TR1; Introduction Date: May 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795463-SST12LP18E-QX8E
Packaging: Reel package
Package: 8-XFDFN Exposed Pad
Test Frequency: 2.4GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 25dB
P1dB: 26dBm
RF Type: 802.11b/g/n
Part Status: Obsolete(EOL)
Family Name: SST12LP18E
Categories: RF/IF and RFID
Manufacturer Package: 8-XSON (2x2)
Alternative Parts (Cross-Reference): RF5622SR; RF5622TR7; RF5622; ACPM-5204-TR1;
Introduction Date: May 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP18E-QX8E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP18E-QX8E
RF and Wireless - RF Amplifiers SST12LP18E-QX8E
IC AMP 802.11B/G/N 2.4GHZ 8XSON

IC AMP 802.11B/G/N 2.4GHZ 8XSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP18E-QX8ETR-ND 795463-SST12LP18E-QX8E SST12LP18E-QX8E
Product Name RF Amplifiers RF Amplifiers - SST12LP18E-QX8E RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 25 dB 25 dB ? to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0010X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
Automotive Isolated Voltage Sensor - Si8932D-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details