Silicon Storage Technology, Inc. RF Amplifiers - SST12LP14C SST12LP14C

Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259730-SST12LP14C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259730-SST12LP14C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14C
1259730-SST12LP14C
RF Amplifiers - SST12LP14C 1259730-SST12LP14C
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259730-SST12LP14C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 1259730-SST12LP14C
Manufacturer Homepage: www.sst.com/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1259730-SST12LP14C
Product Name RF Amplifiers - SST12LP14C
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details