Microchip Technology, Inc. RF Amplifiers SST12LP08A-QX8E

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP08A-QX8ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP08A-QX8E
1102336-SST12LP08A-QX8E
RF Amplifiers - SST12LP08A-QX8E 1102336-SST12LP08A-QX8E
Manufacturer: Microchip Technology Win Source Part Number: 1102336-SST12LP08A-Q X8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 20.5dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 1102336-SST12LP08A-QX8E
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 20.5dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-XSON (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP08A-QX8E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP08A-QX8E
RF and Wireless - RF Amplifiers SST12LP08A-QX8E
IC AMP 802.11B/G/N 2.4GHZ 8XSON

IC AMP 802.11B/G/N 2.4GHZ 8XSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP08A-QX8ETR-ND 1102336-SST12LP08A-QX8E SST12LP08A-QX8E
Product Name RF Amplifiers RF Amplifiers - SST12LP08A-QX8E RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 20.5 dB 20.5 dB ? to 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 863-1069-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 400 to 6000 MHz
View Details
3 suppliers