RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 12-QFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 030897-SST12LP08-QXB
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 30dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC AMP 802.11B/G/N 2.4GHZ 12QFN
RF 20 dB, 2.4GHz to 2.5GHz, QFN-16; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Gain:20dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, RF IC, 20 dB, 2.4GHz to 2.5GHz, QFN-16, FULL REEL; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Gain:20dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SST12LP08-QXBECT-ND | 030897-SST12LP08-QXBE | SST12LP08-QXBE | 58T7508 | 92R4508 |
| Product Name | RF Amplifiers | RF Amplifiers - SST12LP08-QXBE | RF and Wireless - RF Amplifiers | Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16; Frequency Min Microchip | Ic, Rf Ic, 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16, Full Reel; Frequency Min Microchip |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||||
| Applications | 802.11b/g/n | RF Microwave | |||
| Frequency Range | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2500 MHz | 2500 MHz |
| Minimum Gain | 30 dB | 30 dB | ? to 30 dB | 20 dB | 20 dB |
| Maximum Gain | 30 dB | 30 dB | 30 dB | 20 dB | 20 dB |