Microchip Technology, Inc. Electronic Wholesale - SST12LN01-QU6E SST12LN01-QU6E

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259725-SST12LN01-QU 6E Packaging: Reel Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 14dB Supply Current: 11mA Noise Figure: 1.55dB RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 6-UQFN (3x1.6) Manufacturer Homepage: www.microchip.com Manufacturer Package: 6-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259725-SST12LN01-QU 6E Packaging: Reel Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 14dB Supply Current: 11mA Noise Figure: 1.55dB RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 6-UQFN (3x1.6) Manufacturer Homepage: www.microchip.com Manufacturer Package: 6-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SST12LN01-QU6E - 1259725-SST12LN01-QU6E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SST12LN01-QU6E
1259725-SST12LN01-QU6E
Electronic Wholesale - SST12LN01-QU6E 1259725-SST12LN01-QU6E
Manufacturer: Microchip Technology Win Source Part Number: 1259725-SST12LN01-QU 6E Packaging: Reel Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 14dB Supply Current: 11mA Noise Figure: 1.55dB RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 6-UQFN (3x1.6) Manufacturer Homepage: www.microchip.com Manufacturer Package: 6-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1259725-SST12LN01-QU6E
Packaging: Reel
Test Frequency: 2.4GHz ~ 2.5GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 14dB
Supply Current: 11mA
Noise Figure: 1.55dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Supplier Device Package: 6-UQFN (3x1.6)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 6-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1259725-SST12LN01-QU6E
Product Name Electronic Wholesale - SST12LN01-QU6E
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details