Microchip Technology, Inc. RF/IF and RFID - RF Front End (LNA + PA) SST12LF03-Q3DE

Description
Win Source Part Number: 1236150-SST12LF03-Q3 DE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz RF Type: Bluetooth, Zigbee® Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SST12LF03Q3DE,SST12L F03-Q3DEDKR,SST12LF0 3-Q3DETR,SST12LF03-Q 3DECT Base Product Number: SST12LF03 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236150-SST12LF03-Q3 DE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz RF Type: Bluetooth, Zigbee® Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SST12LF03Q3DE,SST12L F03-Q3DEDKR,SST12LF0 3-Q3DETR,SST12LF03-Q 3DECT Base Product Number: SST12LF03 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236150-SST12LF03-Q3DE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236150-SST12LF03-Q3DE
RF/IF and RFID - RF Front End (LNA + PA) 1236150-SST12LF03-Q3DE
Win Source Part Number: 1236150-SST12LF03-Q3 DE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz RF Type: Bluetooth, Zigbee® Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SST12LF03Q3DE,SST12L F03-Q3DEDKR,SST12LF0 3-Q3DETR,SST12LF03-Q 3DECT Base Product Number: SST12LF03 Product Status: Last Time Buy

Win Source Part Number: 1236150-SST12LF03-Q3DE
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 3,000
Frequency: 2.4GHz
RF Type: Bluetooth, Zigbee®
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SST12LF03Q3DE,SST12LF03-Q3DEDKR,SST12LF03-Q3DETR,SST12LF03-Q3DECT
Base Product Number: SST12LF03
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236150-SST12LF03-Q3DE
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details