Microchip Technology, Inc. RF/IF and RFID - RF Front End (LNA + PA) SST12LF02-QXCE

Description
Win Source Part Number: 1014353-SST12LF02-QX CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz RF Type: 802.11b/g/n Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST12LF02-QXCE-ND,SS T12LF02-QXCECT,SST12 LF02QXCE,SST12LF02-Q XCETR,SST12LF02-QXCE DKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1014353-SST12LF02-QX CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz RF Type: 802.11b/g/n Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST12LF02-QXCE-ND,SS T12LF02-QXCECT,SST12 LF02QXCE,SST12LF02-Q XCETR,SST12LF02-QXCE DKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1014353-SST12LF02-QXCE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1014353-SST12LF02-QXCE
RF/IF and RFID - RF Front End (LNA + PA) 1014353-SST12LF02-QXCE
Win Source Part Number: 1014353-SST12LF02-QX CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz RF Type: 802.11b/g/n Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST12LF02-QXCE-ND,SS T12LF02-QXCECT,SST12 LF02QXCE,SST12LF02-Q XCETR,SST12LF02-QXCE DKR Product Status: Obsolete

Win Source Part Number: 1014353-SST12LF02-QXCE
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 3,000
Frequency: 2.4GHz
RF Type: 802.11b/g/n
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SST12LF02-QXCE-ND,SST12LF02-QXCECT,SST12LF02QXCE,SST12LF02-QXCETR,SST12LF02-QXCEDKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1014353-SST12LF02-QXCE
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details