Microchip Technology, Inc. RF/IF and RFID - RF Front End (LNA + PA) SST11LF04-Q3CE

Description
Win Source Part Number: 1236149-SST11LF04-Q3 CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 4.9GHz ~ 5.9GHz RF Type: 802.11a/n/ac Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-X2QFN (2.5x2.5) ECCN: 3A001A11B Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236149-SST11LF04-Q3 CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 4.9GHz ~ 5.9GHz RF Type: 802.11a/n/ac Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-X2QFN (2.5x2.5) ECCN: 3A001A11B Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236149-SST11LF04-Q3CE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236149-SST11LF04-Q3CE
RF/IF and RFID - RF Front End (LNA + PA) 1236149-SST11LF04-Q3CE
Win Source Part Number: 1236149-SST11LF04-Q3 CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 4.9GHz ~ 5.9GHz RF Type: 802.11a/n/ac Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-X2QFN (2.5x2.5) ECCN: 3A001A11B Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236149-SST11LF04-Q3CE
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 4.9GHz ~ 5.9GHz
RF Type: 802.11a/n/ac
Package / Case: 16-XFQFN Exposed Pad
Supplier Device Package: 16-X2QFN (2.5x2.5)
ECCN: 3A001A11B
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236149-SST11LF04-Q3CE
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 4.90E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details