Microchip Technology, Inc. Adjustable Off-line Inductorless Switching Regulator SR086

Description
SR086 is an inductorless switching regulator designed to operate directly from a rectified AC line. The operating principle is to turn on a pass transistor when the rectified AC is below the output voltage, and to turn it off when the output voltage reaches a specific level. A linear regulator supplied by VOUT provides an additional fixed 3.3V output. Efficiencies of around 55% may be realized for loads up to 1.0W in 120VAC applications, with around 50% efficiencies for loads up to 800mW in 230VAC applications. A logic-level enable input allows the SR086 to be disabled – useful when it is employed as a keep-alive power supply. WARNING! Galvanic isolation is not provided. Dangerous voltages are present when connected to the AC line. It is the responsibility of the designer employing the SR086 to ensure adequate safeguards are in place to protect the end user from electrical shock. The circuits shown in this datasheet are not guaranteed to meet surge and conducted EMI requirements. The effectiveness of these circuits may vary with a particular application. The designer should conduct tests to ascertain compliance with applicable standards and regulations. Additional Features Efficient operation without magnetics No high voltage capacitors Adjustable main output voltage (9.0 to 50V) Additional 3.3V internal regulator Up to 100mA combined output current Single BOM for 120VAC/230VAC Built-in soft start Less than 200mW standby power
Datasheet
Description
SR086 is an inductorless switching regulator designed to operate directly from a rectified AC line. The operating principle is to turn on a pass transistor when the rectified AC is below the output voltage, and to turn it off when the output voltage reaches a specific level. A linear regulator supplied by VOUT provides an additional fixed 3.3V output. Efficiencies of around 55% may be realized for loads up to 1.0W in 120VAC applications, with around 50% efficiencies for loads up to 800mW in 230VAC applications. A logic-level enable input allows the SR086 to be disabled – useful when it is employed as a keep-alive power supply. WARNING! Galvanic isolation is not provided. Dangerous voltages are present when connected to the AC line. It is the responsibility of the designer employing the SR086 to ensure adequate safeguards are in place to protect the end user from electrical shock. The circuits shown in this datasheet are not guaranteed to meet surge and conducted EMI requirements. The effectiveness of these circuits may vary with a particular application. The designer should conduct tests to ascertain compliance with applicable standards and regulations. Additional Features Efficient operation without magnetics No high voltage capacitors Adjustable main output voltage (9.0 to 50V) Additional 3.3V internal regulator Up to 100mA combined output current Single BOM for 120VAC/230VAC Built-in soft start Less than 200mW standby power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Off-line Inductorless Switching Regulator - SR086 - Microchip Technology, Inc.
Chandler, AZ, United States
Adjustable Off-line Inductorless Switching Regulator
SR086
Adjustable Off-line Inductorless Switching Regulator SR086
SR086 is an inductorless switching regulator designed to operate directly from a rectified AC line. The operating principle is to turn on a pass transistor when the rectified AC is below the output voltage, and to turn it off when the output voltage reaches a specific level. A linear regulator supplied by VOUT provides an additional fixed 3.3V output. Efficiencies of around 55% may be realized for loads up to 1.0W in 120VAC applications, with around 50% efficiencies for loads up to 800mW in 230VAC applications. A logic-level enable input allows the SR086 to be disabled – useful when it is employed as a keep-alive power supply. WARNING! Galvanic isolation is not provided. Dangerous voltages are present when connected to the AC line. It is the responsibility of the designer employing the SR086 to ensure adequate safeguards are in place to protect the end user from electrical shock. The circuits shown in this datasheet are not guaranteed to meet surge and conducted EMI requirements. The effectiveness of these circuits may vary with a particular application. The designer should conduct tests to ascertain compliance with applicable standards and regulations. Additional Features Efficient operation without magnetics No high voltage capacitors Adjustable main output voltage (9.0 to 50V) Additional 3.3V internal regulator Up to 100mA combined output current Single BOM for 120VAC/230VAC Built-in soft start Less than 200mW standby power

SR086 is an inductorless switching regulator designed to operate directly from a rectified AC line. The operating principle is to turn on a pass transistor when the rectified AC is below the output voltage, and to turn it off when the output voltage reaches a specific level. A linear regulator supplied by VOUT provides an additional fixed 3.3V output. Efficiencies of around 55% may be realized for loads up to 1.0W in 120VAC applications, with around 50% efficiencies for loads up to 800mW in 230VAC applications. A logic-level enable input allows the SR086 to be disabled – useful when it is employed as a keep-alive power supply. WARNING! Galvanic isolation is not provided. Dangerous voltages are present when connected to the AC line. It is the responsibility of the designer employing the SR086 to ensure adequate safeguards are in place to protect the end user from electrical shock. The circuits shown in this datasheet are not guaranteed to meet surge and conducted EMI requirements. The effectiveness of these circuits may vary with a particular application. The designer should conduct tests to ascertain compliance with applicable standards and regulations.

Additional Features

  • Efficient operation without magnetics
  • No high voltage capacitors
  • Adjustable main output voltage (9.0 to 50V)
  • Additional 3.3V internal regulator
  • Up to 100mA combined output current
  • Single BOM for 120VAC/230VAC
  • Built-in soft start
  • Less than 200mW standby power
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Switching Voltage Regulators
Product Number SR086
Product Name Adjustable Off-line Inductorless Switching Regulator
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8768102EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8951103EA - Lingto Electronic Limited
Specs
fsw 0.1000 to 500 kHz
Duty Cycle 49
View Details
Switching Regulators - 1908020 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers