Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators SOT89-3EV-VREG

Description
Win Source Part Number: 1283821-SOT89-3EV-VR EG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-89-3 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: 3A992A Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283821-SOT89-3EV-VR EG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-89-3 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: 3A992A Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283821-SOT89-3EV-VREG - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283821-SOT89-3EV-VREG
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283821-SOT89-3EV-VREG
Win Source Part Number: 1283821-SOT89-3EV-VR EG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-89-3 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: 3A992A Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1283821-SOT89-3EV-VREG
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: SOT-89-3 Package
Board Type: Partially Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283821-SOT89-3EV-VREG
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4931METTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 8 to 37.5 volts
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details