Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators SOT23-5EV-VREG

Description
Win Source Part Number: 1283823-SOT23-5EV-VR EG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-23-5 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed and Adjustable ECCN: 3A992A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: SOT235EVVREG Base Product Number: SOT23-5
Request a Quote Datasheet
Description
Win Source Part Number: 1283823-SOT23-5EV-VR EG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-23-5 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed and Adjustable ECCN: 3A992A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: SOT235EVVREG Base Product Number: SOT23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283823-SOT23-5EV-VREG - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283823-SOT23-5EV-VREG
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283823-SOT23-5EV-VREG
Win Source Part Number: 1283823-SOT23-5EV-VR EG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-23-5 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed and Adjustable ECCN: 3A992A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: SOT235EVVREG Base Product Number: SOT23-5

Win Source Part Number: 1283823-SOT23-5EV-VREG
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: SOT-23-5 Package
Board Type: Partially Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed and Adjustable
ECCN: 3A992A
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: SOT235EVVREG
Base Product Number: SOT23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283823-SOT23-5EV-VREG
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3300ART-3-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details