Win Source Part Number: 1283820-SOT223-5EV-V
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: SOT-223-5 Package
Board Type: Partially Populated
Channels per IC: 1 - Single
ECCN: 3A992A
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1283820-SOT223-5EV-VREG |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |