Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators SOT223-3EV-VREG

Description
Win Source Part Number: 1283822-SOT223-3EV-V REG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-23-3 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: 3A992A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: SOT223
Request a Quote Datasheet
Description
Win Source Part Number: 1283822-SOT223-3EV-V REG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-23-3 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: 3A992A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283822-SOT223-3EV-VREG - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283822-SOT223-3EV-VREG
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283822-SOT223-3EV-VREG
Win Source Part Number: 1283822-SOT223-3EV-V REG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: SOT-23-3 Package Board Type: Partially Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: 3A992A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: SOT223

Win Source Part Number: 1283822-SOT223-3EV-VREG
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: SOT-23-3 Package
Board Type: Partially Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: SOT223

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283822-SOT223-3EV-VREG
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T - 859092-A8302SETTR-T - Win Source Electronics
Specs
Package Type Other; 32-QFN (5x5)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
4 suppliers
Voltage Regulators - 8287564 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details