Microchip Technology, Inc. TVS Diodes SMLJ9.0CAE3/TR13

Description
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB
Request a Quote Datasheet
Description
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMLJ9.0CAE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB

15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ9.0CAE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ9.0CAE3/TR13
TVS Protection Diode 144-SMLJ9.0CAE3/TR13
TVS DIODE 9VWM 15.4VC DO214AB Product overview: SMLJ9.0CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ9.0CAE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 9VWM 15.4VC DO214AB Product overview: SMLJ9.0CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ9.0CAE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299385-SMLJ9.0CAE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299385-SMLJ9.0CAE3/TR13
Circuit Protection - TVS - Diodes 1299385-SMLJ9.0CAE3/TR13
Win Source Part Number: 1299385-SMLJ9.0CAE3/ TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 15.4V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 194.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMLJ9.0

Win Source Part Number: 1299385-SMLJ9.0CAE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 15.4V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 194.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMLJ9.0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ9.0CAE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ9.0CAE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ9.0CAE3/TR13
TVS DIODE 9VWM 15.4VC DO214AB

TVS DIODE 9VWM 15.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMLJ9.0CAE3/TR13-ND 144-SMLJ9.0CAE3/TR13 1299385-SMLJ9.0CAE3/TR13 SMLJ9.0CAE3/TR13
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC DO-214AB
Peak Pulse Power 3000 watts 300 watts 300 watts 300 watts
VC 15.4 volts 15.4 volts 15.4 volts
Unlock Full Specs
to access all available technical data