15.9V Clamp 188.6A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 8.5VWM 15.9VC DO214AB
TVS 3000W, STAND-OFF VOLTAGE = 8.5V, +/- 10%, BI-DIR SOIC-8 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ8.5CE3/TR13-ND | SMLJ8.5CE3/TR13 | 34AJ7515 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 3000W, Stand-Off Voltage = 8.5V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 300 watts | |
| VC | 15.9 volts | 15.9 volts |