Win Source Part Number: 1299410-SMLJ70CE3/TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 125V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMLJ70
125V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB
ESD Protection Diodes / TVS Diodes TVS 3000W, Stand-off voltage = 70V, +/- 10%, Bi-dir Product overview: SMLJ70CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000W, 70V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMLJ70CE3/TR13 can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 125VC DO214AB
TVS 3000W, STAND-OFF VOLTAGE = 70V, +/- 10%, BI-DIR SOIC-8 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299410-SMLJ70CE3/TR13 | SMLJ70CE3/TR13-ND | 2040-SMLJ70CE3/TR13 | SMLJ70CE3/TR13 | 34AJ7499 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 3000W 70V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 3000W, Stand-Off Voltage = 70V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip |
| Package | DO-214AB, SMC | DO-214AB, SMC | Reel | DO-214AB | |
| Peak Pulse Power | 300 watts | 3000 watts | 300 watts | ||
| VC | 125 volts | 125 volts | 125 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts |