13.3V Clamp 225.6A Ipp Tvs Diode Surface Mount DO-214AB
TVS 3000W, STAND-OFF VOLTAGE = 7.0V, +/- 10%, BI-DIR SMLJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 7VWM 13.3VC DO214AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ7.0CE3/TR13-ND | 34AJ7491 | SMLJ7.0CE3/TR13 |
| Product Name | TVS Diodes | Tvs 3000W, Stand-Off Voltage = 7.0V, +/10%, Bi-Dir Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 300 watts | |
| VC | 13.3 volts | 13.3 volts |