11.4V Clamp 263.2A Ipp Tvs Diode Surface Mount DO-214AB
TVS 3000W, STAND-OFF VOLTAGE = 6.0V, +/- 10%, BI-DIR SOIC-8 ROHS COMPLIANT: YES
TVS DIODE 6VWM 11.4VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ6.0CE3/TR13-ND | 34AJ7475 | SMLJ6.0CE3/TR13 |
| Product Name | TVS Diodes | Tvs 3000W, Stand-Off Voltage = 6.0V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 300 watts | |
| VC | 11.4 volts | 11.4 volts |