10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 6VWM 10.3VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ6.0CAE3/TR13-ND | SMLJ6.0CAE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 3000 watts | 300 watts |
| VC | 10.3 volts | 10.3 volts |