42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 26VWM 42.1VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ26AE3/TR13-ND | SMLJ26AE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 3000 watts | 300 watts |
| VC | 42.1 volts | 42.1 volts |