Microchip Technology, Inc. Circuit Protection - TVS - Diodes SMLJ200CE3/TR13

Description
Win Source Part Number: 1299514-SMLJ200CE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Power - Peak Pulse: 300W Power Line Protection: No Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMLJ200
Request a Quote Datasheet
Description
Win Source Part Number: 1299514-SMLJ200CE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Power - Peak Pulse: 300W Power Line Protection: No Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMLJ200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299514-SMLJ200CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299514-SMLJ200CE3/TR13
Circuit Protection - TVS - Diodes 1299514-SMLJ200CE3/TR13
Win Source Part Number: 1299514-SMLJ200CE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Power - Peak Pulse: 300W Power Line Protection: No Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMLJ200

Win Source Part Number: 1299514-SMLJ200CE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Power - Peak Pulse: 300W
Power Line Protection: No
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMLJ200

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ200CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ200CE3/TR13
TVS Protection Diode 144-SMLJ200CE3/TR13
TVS DIODE 200VWM DO214AB Product overview: SMLJ200CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ200CE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 200VWM DO214AB Product overview: SMLJ200CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ200CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ200CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ200CE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ200CE3/TR13
TVS DIODE 200VWM DO214AB

TVS DIODE 200VWM DO214AB

Supplier's Site
Tvs 3000W, Stand-Off Voltage = 200V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip - 34AJ7403 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 3000W, Stand-Off Voltage = 200V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip
34AJ7403
Tvs 3000W, Stand-Off Voltage = 200V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip 34AJ7403
TVS 3000W, STAND-OFF VOLTAGE = 200V, +/- 10%, BI-DIR SOIC-8 ROHS COMPLIANT: YES

TVS 3000W, STAND-OFF VOLTAGE = 200V, +/- 10%, BI-DIR SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299514-SMLJ200CE3/TR13 144-SMLJ200CE3/TR13 SMLJ200CE3/TR13 34AJ7403
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 3000W, Stand-Off Voltage = 200V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB
Unlock Full Specs
to access all available technical data