TVS DIODE 190VWM DO214AB Product overview: SMLJ190CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ190CAE3/TR13
Win Source Part Number: 1299515-SMLJ190CAE3/
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 190V
Power - Peak Pulse: 300W
Power Line Protection: No
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMLJ190
TVS DIODE 190VWM DO214AB
TVS 3000W, STAND-OFF VOLTAGE = 190V, +/- 10%, BI-DIR SOIC-8 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ190CAE3/TR13 | 1299515-SMLJ190CAE3/TR13 | SMLJ190CAE3/TR13 | 34AJ7394 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 3000W, Stand-Off Voltage = 190V, +/10%, Bi-Dir Soic-8 Rohs Compliant Microchip |
| Configuration | Single |