Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970280-SMLJ18AE3/TR1
Clamping Voltage: 29.2 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 20 V
Peak Pulse Current: 102.8 A
Leakage Current: 2 µA
Number of Elements: 1
Direction: Unidirectional
Number of Pins: 2
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 2 µA
Min Breakdown Voltage: 20 V
Peak Pulse Power: 3 kW
Reverse Standoff Voltage: 18 V
Test Current: 1 mA
TVS DIODE 18VWM 29.2VC DO214AB
UNI-DIRECTIONAL TVS Product overview: SMLJ18AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ18AE3/TR13 can be used for catalog matching and distributor lookup.
UNI-DIRECTIONAL TVS
UNI-DIRECTIONAL TVS SMLJ (DO-214AB) ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 970280-SMLJ18AE3/TR13 | 150-SMLJ18AE3/TR13TR-ND | 144-SMLJ18AE3/TR13 | SMLJ18AE3/TR13 | 61AJ9054 |
| Product Name | TVS - TVS - Diodes - SMLJ18AE3/TR13 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Pin Count | 2 | ||||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | ||
| VBR | 20 volts | 20 volts | 20 volts |