TVS DIODE 13VWM 23.8VC DO214AB
TRANSIENT VOLTAGE SUPPRESSOR SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 150-SMLJ13E3/TR13TR-ND | 61AJ9020 |
| Product Name | TVS Diodes | Transient Voltage Suppressor Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 23.8 volts |