24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 15VWM 24VC 8-SO
TVS ARRAY 4 LINE UNI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 15V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SMDB15E3/TR13-ND | SMDB15E3/TR13 | 34AJ7382 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array 4 Line Uni-Dir, 500W (8/20Us), Stand-Off Voltage = 15V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 24 volts | 24 volts | |
| VBR | 16.7 volts | 16.7 volts |