Microchip Technology, Inc. TVS Protection Diode SMDB12CE3/TR7

Description
TVS DIODE 12VWM 19VC 8-SO Product overview: SMDB12CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB12CE3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 12VWM 19VC 8-SO Product overview: SMDB12CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB12CE3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SMDB12CE3/TR7
TVS Protection Diode 144-SMDB12CE3/TR7
TVS DIODE 12VWM 19VC 8-SO Product overview: SMDB12CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB12CE3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19VC 8-SO Product overview: SMDB12CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB12CE3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 150-SMDB12CE3/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 150-SMDB12CE3/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 150-SMDB12CE3/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299150-SMDB12CE3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299150-SMDB12CE3/TR7
Circuit Protection - TVS - Diodes 1299150-SMDB12CE3/TR7
Win Source Part Number: 1299150-SMDB12CE3/TR 7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 95pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SMDB12CE3MSCT,SMDB12 CE3MSDKR,SMDB12CE3TR 7,SMDB12CE3MSCT,SMDB 12CE3MSTR,150-SMDB12 CE3/TR7CT,SMDB12CE3M STR,SMDB12CE3,SMDB12 CE3MSDKR,150-SMDB12C E3/TR7DKR,150-SMDB12 CE3/TR7TR Base Product Number: SMDB

Win Source Part Number: 1299150-SMDB12CE3/TR7
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 95pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SMDB12CE3MSCT,SMDB12CE3MSDKR,SMDB12CE3TR7,SMDB12CE3MSCT,SMDB12CE3MSTR,150-SMDB12CE3/TR7CT,SMDB12CE3MSTR,SMDB12CE3,SMDB12CE3MSDKR,150-SMDB12CE3/TR7DKR,150-SMDB12CE3/TR7TR
Base Product Number: SMDB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDB12CE3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDB12CE3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDB12CE3/TR7
TVS DIODE 12VWM 19VC 8-SO

TVS DIODE 12VWM 19VC 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMDB12CE3/TR7 150-SMDB12CE3/TR7CT-ND 1299150-SMDB12CE3/TR7 SMDB12CE3/TR7
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data