Microchip Technology, Inc. TVS Diodes SMDB03E3/TR7

Description
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-SMDB03E3/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 150-SMDB03E3/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 150-SMDB03E3/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Protection Diode - 144-SMDB03E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMDB03E3/TR7
TVS Protection Diode 144-SMDB03E3/TR7
TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDB03E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB03E3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDB03E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB03E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Array 4 Line Uni-Dir, 500W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 34AJ7362 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 4 Line Uni-Dir, 500W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
34AJ7362
Tvs Array 4 Line Uni-Dir, 500W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 34AJ7362
TVS ARRAY 4 LINE UNI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

TVS ARRAY 4 LINE UNI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDB03E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDB03E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDB03E3/TR7
TVS DIODE 3.3VWM 9VC 8-SO

TVS DIODE 3.3VWM 9VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 150-SMDB03E3/TR7TR-ND 144-SMDB03E3/TR7 34AJ7362 SMDB03E3/TR7
Product Name TVS Diodes TVS Protection Diode Tvs Array 4 Line Uni-Dir, 500W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts
VC 9 volts 9 volts
VBR 4 volts 4 volts
Unlock Full Specs
to access all available technical data