Microchip Technology, Inc. TVS Diodes SMDA24C-4-2E3/TR13

Description
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA24C-4-2E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Tvs Array 4 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 34AJ7331 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 4 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
34AJ7331
Tvs Array 4 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 34AJ7331
TVS ARRAY 4 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

TVS ARRAY 4 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA24C-4-2E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA24C-4-2E3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA24C-4-2E3/TR13
TVS DIODE 24VWM 55VC 8-SO

TVS DIODE 24VWM 55VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA24C-4-2E3/TR13-ND 34AJ7331 SMDA24C-4-2E3/TR13
Product Name TVS Diodes Tvs Array 4 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SO
Peak Pulse Power 300 watts 300 watts
VC 55 volts 55 volts
VBR 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers