Microchip Technology, Inc. TVS Diodes SMDA15C-5E3/TR13

Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA15C-5E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
SOIC TVS Protection Diode - 144-SMDA15C-5E3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC TVS Protection Diode
144-SMDA15C-5E3/TR13
SOIC TVS Protection Diode 144-SMDA15C-5E3/TR13
TVS DIODE 15VWM 30VC 8-SOIC Product overview: SMDA15C-5E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15C-5E3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 30VC 8-SOIC Product overview: SMDA15C-5E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15C-5E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299088-SMDA15C-5E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299088-SMDA15C-5E3/TR13
Circuit Protection - TVS - Diodes 1299088-SMDA15C-5E3/TR13
Win Source Part Number: 1299088-SMDA15C-5E3/ TR13 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMDA15

Win Source Part Number: 1299088-SMDA15C-5E3/TR13
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 50pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMDA15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA15C-5E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA15C-5E3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA15C-5E3/TR13
TVS DIODE 15VWM 30VC 8-SOIC

TVS DIODE 15VWM 30VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA15C-5E3/TR13-ND 144-SMDA15C-5E3/TR13 1299088-SMDA15C-5E3/TR13 SMDA15C-5E3/TR13
Product Name TVS Diodes SOIC TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SOIC
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 30 volts 30 volts 30 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data