Microchip Technology, Inc. TVS Diodes SMDA15-6E3/TR7

Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA15-6E3/TR7-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299042-SMDA15-6E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299042-SMDA15-6E3/TR7
Circuit Protection - TVS - Diodes 1299042-SMDA15-6E3/TR7
Win Source Part Number: 1299042-SMDA15-6E3/T R7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Unidirectional Channels: 6 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 140pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMDA15

Win Source Part Number: 1299042-SMDA15-6E3/TR7
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 140pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMDA15

Buy Now Datasheet
TVS Protection Diode - 144-SMDA15-6E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMDA15-6E3/TR7
TVS Protection Diode 144-SMDA15-6E3/TR7
TVS DIODE 15VWM 30VC 8-SO Product overview: SMDA15-6E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15-6E3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 30VC 8-SO Product overview: SMDA15-6E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15-6E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA15-6E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA15-6E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA15-6E3/TR7
TVS DIODE 15VWM 30VC 8-SO

TVS DIODE 15VWM 30VC 8-SO

Supplier's Site
Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 34AJ7294 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
34AJ7294
Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 34AJ7294
TVS ARRAY 6 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 15V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

TVS ARRAY 6 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 15V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number SMDA15-6E3/TR7-ND 1299042-SMDA15-6E3/TR7 144-SMDA15-6E3/TR7 SMDA15-6E3/TR7 34AJ7294
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 30 volts 30 volts 30 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data