Microchip Technology, Inc. TVS Protection Diode SMDA12C-8/TR7

Description
Product overview: SMDA12C-8/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-8/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SMDA12C-8/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-8/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMDA12C-8/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMDA12C-8/TR7
TVS Protection Diode 144-SMDA12C-8/TR7
Product overview: SMDA12C-8/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-8/TR7 can be used for catalog matching and distributor lookup.

Product overview: SMDA12C-8/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-8/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299032-SMDA12C-8/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299032-SMDA12C-8/TR7
Circuit Protection - TVS - Diodes 1299032-SMDA12C-8/TR7
Win Source Part Number: 1299032-SMDA12C-8/TR 7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 24V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 75pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMDA12 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1299032-SMDA12C-8/TR7
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 75pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMDA12
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 12V Soic-8 Rohs Compliant Microchip - 34AJ7282 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 12V Soic-8 Rohs Compliant Microchip
34AJ7282
Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 12V Soic-8 Rohs Compliant Microchip 34AJ7282
TVS ARRAY 8 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 12V SOIC-8 ROHS COMPLIANT: YES

TVS ARRAY 8 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 12V SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-SMDA12C-8/TR7 1299032-SMDA12C-8/TR7 34AJ7282
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 12V Soic-8 Rohs Compliant Microchip
Configuration Single
Package Tape & Reel (TR) 14-SOIC (0.154", 3.90mm Width)
Peak Pulse Power 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VC 24 volts
Unlock Full Specs
to access all available technical data