24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS ARRAY 4 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 12V 8 SOIC .150IN T/R ROHS COMPLIANT: YES
TVS DIODE 12VWM 24VC 8-SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA12C-4-2/TR7-ND | 34AJ7266 | SMDA12C-4-2/TR7 |
| Product Name | TVS Diodes | Tvs Array 4 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 12V 8 Soic .150In T/r Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 24 volts | 24 volts | |
| VBR | 13.3 volts | 13.3 volts |