9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Win Source Part Number: 1299082-SMDA03C-5/TR
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 300pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMDA03
RoHS Status: RoHS non-compliant
TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDA03C-5/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03C-5/TR7 can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 9VC 8-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA03C-5/TR7-ND | 1299082-SMDA03C-5/TR7 | 144-SMDA03C-5/TR7 | SMDA03C-5/TR7 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | 8-SO |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 9 volts | 9 volts | 9 volts | |
| VBR | 4 volts | 4 volts | 4 volts |