9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 3.3VWM 9VC 8-SO
TVS ARRAY 6 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC .150IN T/R ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SMDA03-6/TR7-ND | SMDA03-6/TR7 | 34AJ7196 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic .150In T/r Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 9 volts | 9 volts | |
| VBR | 4 volts | 4 volts |