Microchip Technology, Inc. TVS Protection Diode SMDA03-6/TR13

Description
TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDA03-6/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDA03-6/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMDA03-6/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMDA03-6/TR13
TVS Protection Diode 144-SMDA03-6/TR13
TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDA03-6/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9VC 8-SO Product overview: SMDA03-6/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMDA03-6/TR13-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1094351-SMDA03-6/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094351-SMDA03-6/TR13
Circuit Protection - TVS - Diodes 1094351-SMDA03-6/TR13
Win Source Part Number: 1094351-SMDA03-6/TR1 3 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 6 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 9V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMDA03-6/TR13SMDA03- 6-TR13; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMDA03 RoHS Status: RoHS non-compliant

Win Source Part Number: 1094351-SMDA03-6/TR13
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMDA03-6/TR13SMDA03-6-TR13;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMDA03
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA03-6/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA03-6/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA03-6/TR13
TVS DIODE 3.3VWM 9VC 8-SO

TVS DIODE 3.3VWM 9VC 8-SO

Supplier's Site
Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic .150In T/r Rohs Compliant Microchip - 34AJ7195 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic .150In T/r Rohs Compliant Microchip
34AJ7195
Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic .150In T/r Rohs Compliant Microchip 34AJ7195
TVS ARRAY 6 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC .150IN T/R ROHS COMPLIANT: YES

TVS ARRAY 6 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC .150IN T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-SMDA03-6/TR13 SMDA03-6/TR13-ND 1094351-SMDA03-6/TR13 SMDA03-6/TR13 34AJ7195
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic .150In T/r Rohs Compliant Microchip
Configuration Single Single
Package Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VC 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data