Microchip Technology, Inc. TVS Protection Diode SMCJ170CAE3/TR13

Description
TVS DIODE 170VWM 275VC DO214AB Product overview: SMCJ170CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CAE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 170VWM 275VC DO214AB Product overview: SMCJ170CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CAE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ170CAE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ170CAE3/TR13
TVS Protection Diode 144-SMCJ170CAE3/TR13
TVS DIODE 170VWM 275VC DO214AB Product overview: SMCJ170CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CAE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 170VWM 275VC DO214AB Product overview: SMCJ170CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CAE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299529-SMCJ170CAE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299529-SMCJ170CAE3/TR13
Circuit Protection - TVS - Diodes 1299529-SMCJ170CAE3/TR13
Win Source Part Number: 1299529-SMCJ170CAE3/ TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Voltage - Breakdown (Min): 189V Voltage - Clamping (Max) @ Ipp: 275V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMCJ170

Win Source Part Number: 1299529-SMCJ170CAE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMCJ170

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ170CAE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ170CAE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ170CAE3/TR13
TVS DIODE 170VWM 275VC DO214AB

TVS DIODE 170VWM 275VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ170CAE3/TR13 1299529-SMCJ170CAE3/TR13 SMCJ170CAE3/TR13
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data