Microchip Technology, Inc. Circuit Protection - TVS - Diodes SMCJ15CAE3/TR13

Description
Win Source Part Number: 1299543-SMCJ15CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 61.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMCJ15
Request a Quote Datasheet
Description
Win Source Part Number: 1299543-SMCJ15CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 61.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMCJ15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299543-SMCJ15CAE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299543-SMCJ15CAE3/TR13
Circuit Protection - TVS - Diodes 1299543-SMCJ15CAE3/TR13
Win Source Part Number: 1299543-SMCJ15CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 61.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMCJ15

Win Source Part Number: 1299543-SMCJ15CAE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 61.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMCJ15

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ15CAE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ15CAE3/TR13
TVS Protection Diode 144-SMCJ15CAE3/TR13
TVS DIODE 15VWM 24.4VC DO214AB Product overview: SMCJ15CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15CAE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC DO214AB Product overview: SMCJ15CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15CAE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ15CAE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ15CAE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ15CAE3/TR13
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site
Tvs 1500W, Stand-Off Voltage = 15V, +/5%, Bi-Dir Smcj (Do-214Ab) Rohs Compliant Microchip - 34AJ7155 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 1500W, Stand-Off Voltage = 15V, +/5%, Bi-Dir Smcj (Do-214Ab) Rohs Compliant Microchip
34AJ7155
Tvs 1500W, Stand-Off Voltage = 15V, +/5%, Bi-Dir Smcj (Do-214Ab) Rohs Compliant Microchip 34AJ7155
TVS 1500W, STAND-OFF VOLTAGE = 15V, +/- 5%, BI-DIR SMCJ (DO-214AB) ROHS COMPLIANT: YES

TVS 1500W, STAND-OFF VOLTAGE = 15V, +/- 5%, BI-DIR SMCJ (DO-214AB) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299543-SMCJ15CAE3/TR13 144-SMCJ15CAE3/TR13 SMCJ15CAE3/TR13 34AJ7155
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 1500W, Stand-Off Voltage = 15V, +/5%, Bi-Dir Smcj (Do-214Ab) Rohs Compliant Microchip
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data