Win Source Part Number: 1299369-SMCJ10E3/TR1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 18.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 79.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMCJ10
TVS DIODE 10VWM 18.8VC DO214AB Product overview: SMCJ10E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10E3/TR13 can be used for catalog matching and distributor lookup.
TVS DIODE 10VWM 18.8VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299369-SMCJ10E3/TR13 | 144-SMCJ10E3/TR13 | SMCJ10E3/TR13 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 18.8 volts | 18.8 volts | |
| VBR | 11.1 volts | 11.1 volts |