Microchip Technology, Inc. Single Zener Diodes SMBJ5947AE3/TR13

Description
Zener Diode 82V 2W ±10% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 82V 2W ±10% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5947AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5947AE3/TR13-ND
Single Zener Diodes SMBJ5947AE3/TR13-ND
Zener Diode 82V 2W ±10% Surface Mount SMBJ (DO-214AA)

Zener Diode 82V 2W ±10% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280318-SMBJ5947AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280318-SMBJ5947AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280318-SMBJ5947AE3/TR13
Win Source Part Number: 1280318-SMBJ5947AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 62.2 V Voltage - Zener (Nom) (Vz): 82 V Impedance (Max) (Zzt): 160 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5947

Win Source Part Number: 1280318-SMBJ5947AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 62.2 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 160 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5947

Buy Now Datasheet
82V 2W Zener Diode - 287-SMBJ5947AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 2W Zener Diode
287-SMBJ5947AE3/TR13
82V 2W Zener Diode 287-SMBJ5947AE3/TR13
DIODE ZENER 82V 2W SMBJ Product overview: SMBJ5947AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5947AE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 82V 2W SMBJ Product overview: SMBJ5947AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5947AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5947AE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5947AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5947AE3/TR13
DIODE ZENER 82V 2W SMBJ

DIODE ZENER 82V 2W SMBJ

Supplier's Site
Zener 2.0W, Vz = 82V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ7115 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 82V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ7115
Zener 2.0W, Vz = 82V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ7115
ZENER 2.0W, VZ = 82V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 82V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5947AE3/TR13-ND 1280318-SMBJ5947AE3/TR13 287-SMBJ5947AE3/TR13 SMBJ5947AE3/TR13 34AJ7115
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 82V 2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener 2.0W, Vz = 82V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 82 volts 82 volts
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Diode, Zener, 0.375W, 10V, Sod123F; Zener Voltage Nom Nexperia - 58T1373 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details