Microchip Technology, Inc. 15V 2W Zener Diode SMBJ5929BE3/TR13

Description
DIODE ZENER 15V 2W SMBJ Product overview: SMBJ5929BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5929BE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 2W SMBJ Product overview: SMBJ5929BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5929BE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 2W Zener Diode - 287-SMBJ5929BE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 2W Zener Diode
287-SMBJ5929BE3/TR13
15V 2W Zener Diode 287-SMBJ5929BE3/TR13
DIODE ZENER 15V 2W SMBJ Product overview: SMBJ5929BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5929BE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 2W SMBJ Product overview: SMBJ5929BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5929BE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 150-SMBJ5929BE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
150-SMBJ5929BE3/TR13TR-ND
Single Zener Diodes 150-SMBJ5929BE3/TR13TR-ND
Zener Diode 15V 2W ±5% Surface Mount SMBJ (DO-214AA)

Zener Diode 15V 2W ±5% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 978389-SMBJ5929BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
978389-SMBJ5929BE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 978389-SMBJ5929BE3/TR13
Win Source Part Number: 978389-SMBJ5929BE3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 9 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: SMBJ5929BE3,SMBJ5929 BE3/TR13INACTIVE,SMB J5929BE3MSCT,SMBJ,SM BJ5929BE3MSDKR,SMBJ5 929BE3DKR,SMBJ5929BE 3/TR13DKR-ND,150-SMB J5929BE3/TR13TR,SMBJ 5929BE3/TR13CT,150-S MBJ5929BE3/TR13DKR,S MBJ5929BE3-ND,SMBJ59 29BE3DKR-ND,SMBJ5929 BE3CT,SMBJ5929BE3CT- ND,SMBJ5929BE3/TR13D KR,SMBJ5929BE3MSTR-N D,SMBJ5929BE3MSDKR-N D,SMBJ5929BE3MSTR,15 0-SMBJ5929BE3/TR13CT ,Q5076029,SMBJ5929BE 3/TR13TR,SMBJ5929BE3 MSCT-ND,SMBJ5929BE3/ TR13CT-ND,SMBJ5929BE 3/TR13TR-ND Base Product Number: SMBJ5929

Win Source Part Number: 978389-SMBJ5929BE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: SMBJ5929BE3,SMBJ5929BE3/TR13INACTIVE,SMBJ5929BE3MSCT,SMBJ,SMBJ5929BE3MSDKR,SMBJ5929BE3DKR,SMBJ5929BE3/TR13DKR-ND,150-SMBJ5929BE3/TR13TR,SMBJ5929BE3/TR13CT,150-SMBJ5929BE3/TR13DKR,SMBJ5929BE3-ND,SMBJ5929BE3DKR-ND,SMBJ5929BE3CT,SMBJ5929BE3CT-ND,SMBJ5929BE3/TR13DKR,SMBJ5929BE3MSTR-ND,SMBJ5929BE3MSDKR-ND,SMBJ5929BE3MSTR,150-SMBJ5929BE3/TR13CT,Q5076029,SMBJ5929BE3/TR13TR,SMBJ5929BE3MSCT-ND,SMBJ5929BE3/TR13CT-ND,SMBJ5929BE3/TR13TR-ND
Base Product Number: SMBJ5929

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5929BE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5929BE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5929BE3/TR13
DIODE ZENER 15V 2W SMBJ

DIODE ZENER 15V 2W SMBJ

Supplier's Site
Zener 2.0W, Vz = 15V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ7009 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 15V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ7009
Zener 2.0W, Vz = 15V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ7009
ZENER 2.0W, VZ = 15V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 15V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Single Zener Diodes - SMBJ5929BE3/TR13 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMBJ5929BE3/TR13
Single Zener Diodes SMBJ5929BE3/TR13
DIODE ZENER 15V 2W SMBJ

DIODE ZENER 15V 2W SMBJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBJ5929BE3/TR13 150-SMBJ5929BE3/TR13TR-ND 978389-SMBJ5929BE3/TR13 SMBJ5929BE3/TR13 34AJ7009 SMBJ5929BE3/TR13
Product Name 15V 2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener 2.0W, Vz = 15V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip Single Zener Diodes
Package Tape & Reel (TR) DO-214AA, SMB SMBJ (DO-214AA); SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS
ZZT 9 ohms 9 ohms 9 ohms 9 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data