Zener Diode 6.8V 2W ±5% Surface Mount SMBJ (DO-214AA)
Win Source Part Number: 1280444-SMBJ5921B/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 5.2 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 2.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5921
RoHS Status: RoHS non-compliant
DIODE ZENER 6.8V 2W SMBJ Product overview: SMBJ5921B/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5921B/TR13 can be used for catalog matching and distributor lookup.
DIODE ZENER 6.8V 2W SMBJ
ZENER 2.0W, VZ = 6.8V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5921B/TR13-ND | 1280444-SMBJ5921B/TR13 | 287-SMBJ5921B/TR13 | SMBJ5921B/TR13 | 34AJ6962 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 6.8V 2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener 2.0W, Vz = 6.8V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMBJ (DO-214AA); SMB | ||
| VZ | 6.8 volts | 6.8 volts | |||
| ZZT | 2 ohms | 2 ohms | 2 ohms |