Microchip Technology, Inc. Single Zener Diodes SMBJ5918C/TR13

Description
Zener Diode 5.1V 2W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 5.1V 2W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5918C/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5918C/TR13-ND
Single Zener Diodes SMBJ5918C/TR13-ND
Zener Diode 5.1V 2W ±2% Surface Mount SMBJ (DO-214AA)

Zener Diode 5.1V 2W ±2% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280542-SMBJ5918C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280542-SMBJ5918C/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280542-SMBJ5918C/TR13
Win Source Part Number: 1280542-SMBJ5918C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5918 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280542-SMBJ5918C/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5918
RoHS Status: RoHS non-compliant

Buy Now Datasheet
5.1V 2W Zener Diode - 287-SMBJ5918C/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 2W Zener Diode
287-SMBJ5918C/TR13
5.1V 2W Zener Diode 287-SMBJ5918C/TR13
DIODE ZENER 5.1V 2W SMBJ Product overview: SMBJ5918C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5918C/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 2W SMBJ Product overview: SMBJ5918C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5918C/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener 2.0W, Vz = 5.1V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ6946 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 5.1V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ6946
Zener 2.0W, Vz = 5.1V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ6946
ZENER 2.0W, VZ = 5.1V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 5.1V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBJ5918C/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5918C/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5918C/TR13
DIODE ZENER 5.1V 2W SMBJ

DIODE ZENER 5.1V 2W SMBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5918C/TR13-ND 1280542-SMBJ5918C/TR13 287-SMBJ5918C/TR13 34AJ6946 SMBJ5918C/TR13
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 5.1V 2W Zener Diode Zener 2.0W, Vz = 5.1V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 5.1 volts 5.1 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details