Zener Diode 190V 5W ±2% Surface Mount SMBJ (DO-214AA)
DIODE ZENER 190V 5W SMBJ
ZENER 5.0W, VZ = 190V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5387CE3/TR13-ND | SMBJ5387CE3/TR13 | 34AJ6924 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 5.0W, Vz = 190V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SMBJ (DO-214AA); SMB | ||
| VZ | 190 volts |