Microchip Technology, Inc. Single Zener Diodes SMBJ5387C/TR13

Description
Zener Diode 190V 5W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 190V 5W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5387C/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5387C/TR13-ND
Single Zener Diodes SMBJ5387C/TR13-ND
Zener Diode 190V 5W ±2% Surface Mount SMBJ (DO-214AA)

Zener Diode 190V 5W ±2% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
190V 5W Zener Diode - 287-SMBJ5387C/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190V 5W Zener Diode
287-SMBJ5387C/TR13
190V 5W Zener Diode 287-SMBJ5387C/TR13
DIODE ZENER 190V 5W SMBJ Product overview: SMBJ5387C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 190V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 190V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5387C/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 190V 5W SMBJ Product overview: SMBJ5387C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 190V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 190V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5387C/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280794-SMBJ5387C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280794-SMBJ5387C/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280794-SMBJ5387C/TR13
Win Source Part Number: 1280794-SMBJ5387C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 137 V Voltage - Zener (Nom) (Vz): 190 V Impedance (Max) (Zzt): 450 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5387 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280794-SMBJ5387C/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 137 V
Voltage - Zener (Nom) (Vz): 190 V
Impedance (Max) (Zzt): 450 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5387
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5387C/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5387C/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5387C/TR13
DIODE ZENER 190V 5W SMBJ

DIODE ZENER 190V 5W SMBJ

Supplier's Site
Zener 5.0W, Vz = 190V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ6923 - Newark, An Avnet Company
Chicago, IL, United States
Zener 5.0W, Vz = 190V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ6923
Zener 5.0W, Vz = 190V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ6923
ZENER 5.0W, VZ = 190V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 5.0W, VZ = 190V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5387C/TR13-ND 287-SMBJ5387C/TR13 1280794-SMBJ5387C/TR13 SMBJ5387C/TR13 34AJ6923
Product Name Single Zener Diodes 190V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener 5.0W, Vz = 190V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB SMBJ (DO-214AA); SMB
ZZT 450 ohms 450 ohms 450 ohms
VZ 190 volts 190 volts
Unlock Full Specs
to access all available technical data