Zener Diode 130V 5W ±2% Surface Mount SMBJ (DO-214AA)
ZENER 5.0W, VZ = 130V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES
DIODE ZENER 130V 5W SMBJ
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5381C/TR13-ND | 34AJ6906 | SMBJ5381C/TR13 |
| Product Name | Single Zener Diodes | Zener 5.0W, Vz = 130V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | SMBJ (DO-214AA); SMB |