Zener Diode 87V 5W ±10% Surface Mount SMBJ (DO-214AA)
DIODE ZENER 87V 5W SMBJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SMBJ5376A/TR13-ND | SMBJ5376A/TR13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SMBJ (DO-214AA); SMB |