Microchip Technology, Inc. Single Zener Diodes SMBJ5369CE3/TR13

Description
Zener Diode 51V 5W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 51V 5W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5369CE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5369CE3/TR13-ND
Single Zener Diodes SMBJ5369CE3/TR13-ND
Zener Diode 51V 5W ±2% Surface Mount SMBJ (DO-214AA)

Zener Diode 51V 5W ±2% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
51V 5W Zener Diode - 287-SMBJ5369CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 5W Zener Diode
287-SMBJ5369CE3/TR13
51V 5W Zener Diode 287-SMBJ5369CE3/TR13
DIODE ZENER 51V 5W SMBJ Product overview: SMBJ5369CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5369CE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 5W SMBJ Product overview: SMBJ5369CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5369CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280520-SMBJ5369CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280520-SMBJ5369CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280520-SMBJ5369CE3/TR13
Win Source Part Number: 1280520-SMBJ5369CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 36.7 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 27 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5369

Win Source Part Number: 1280520-SMBJ5369CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 36.7 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 27 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5369

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5369CE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5369CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5369CE3/TR13
DIODE ZENER 51V 5W SMBJ

DIODE ZENER 51V 5W SMBJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5369CE3/TR13-ND 287-SMBJ5369CE3/TR13 1280520-SMBJ5369CE3/TR13 SMBJ5369CE3/TR13
Product Name Single Zener Diodes 51V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB SMBJ (DO-214AA); SMB
RoHS Compliant RoHS
ZZT 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data