Microchip Technology, Inc. 43V 5W Zener Diode SMBJ5367BE3/TR13

Description
DIODE ZENER 43V 5W SMBJ Product overview: SMBJ5367BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5367BE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 43V 5W SMBJ Product overview: SMBJ5367BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5367BE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 5W Zener Diode - 287-SMBJ5367BE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 5W Zener Diode
287-SMBJ5367BE3/TR13
43V 5W Zener Diode 287-SMBJ5367BE3/TR13
DIODE ZENER 43V 5W SMBJ Product overview: SMBJ5367BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5367BE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 5W SMBJ Product overview: SMBJ5367BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5367BE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5367BE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5367BE3/TR13-ND
Single Zener Diodes SMBJ5367BE3/TR13-ND
Zener Diode 43V 5W ±5% Surface Mount SMBJ (DO-214AA)

Zener Diode 43V 5W ±5% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280565-SMBJ5367BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280565-SMBJ5367BE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280565-SMBJ5367BE3/TR13
Win Source Part Number: 1280565-SMBJ5367BE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 31 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5367

Win Source Part Number: 1280565-SMBJ5367BE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 31 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5367

Buy Now Datasheet
Zener 5.0W, Vz = 43V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ6828 - Newark, An Avnet Company
Chicago, IL, United States
Zener 5.0W, Vz = 43V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ6828
Zener 5.0W, Vz = 43V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ6828
ZENER 5.0W, VZ = 43V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 5.0W, VZ = 43V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBJ5367BE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5367BE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5367BE3/TR13
DIODE ZENER 43V 5W SMBJ

DIODE ZENER 43V 5W SMBJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBJ5367BE3/TR13 SMBJ5367BE3/TR13-ND 1280565-SMBJ5367BE3/TR13 34AJ6828 SMBJ5367BE3/TR13
Product Name 43V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener 5.0W, Vz = 43V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AA, SMB SMBJ (DO-214AA); SMB
RoHS Compliant RoHS RoHS
ZZT 20 ohms 20 ohms 20 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data