Zener Diode 17V 5W ±5% Surface Mount SMBJ (DO-214AA)
DIODE ZENER 17V 5W SMBJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SMBJ5354B/TR13-ND | SMBJ5354B/TR13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SMBJ (DO-214AA); SMB |